SemiGen Spiral Inductor SG108

Description
The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that eliminates the need for conformal coating or staking. Inductors can be epoxied down with nonconductive epoxy and the wire bonded for connection. Features: No need for “Staking” Coil Passivated Protective Coating Over Coil Dimensional Uniformity Planar Solid Structure Coil Applications For use in Attenuators, Amplifiers, Switches and Filters in replacement of conventional wound coils. Operating frequency is up to 20GHz.
Description
The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that eliminates the need for conformal coating or staking. Inductors can be epoxied down with nonconductive epoxy and the wire bonded for connection. Features: No need for “Staking” Coil Passivated Protective Coating Over Coil Dimensional Uniformity Planar Solid Structure Coil Applications For use in Attenuators, Amplifiers, Switches and Filters in replacement of conventional wound coils. Operating frequency is up to 20GHz.

Suppliers

Company
Product
Description
Supplier Links
Spiral Inductor - SG108 - SemiGen
Londonderry, NH, USA
Spiral Inductor
SG108
Spiral Inductor SG108
The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that eliminates the need for conformal coating or staking. Inductors can be epoxied down with nonconductive epoxy and the wire bonded for connection. Features: No need for “Staking” Coil Passivated Protective Coating Over Coil Dimensional Uniformity Planar Solid Structure Coil Applications For use in Attenuators, Amplifiers, Switches and Filters in replacement of conventional wound coils. Operating frequency is up to 20GHz.

The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that eliminates the need for conformal coating or staking. Inductors can be epoxied down with nonconductive epoxy and the wire bonded for connection.

Features:

  • No need for “Staking” Coil
  • Passivated Protective Coating Over Coil
  • Dimensional Uniformity
  • Planar Solid Structure Coil

Applications

For use in Attenuators, Amplifiers, Switches and Filters in replacement of conventional wound coils. Operating frequency is up to 20GHz.

Supplier's Site

Technical Specifications

  SemiGen
Product Category Inductors, Coils, and Chokes
Product Number SG108
Product Name Spiral Inductor
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Leaded Inductors - 1730042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers