SemiGen Spiral Inductor SG102

Description
The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that eliminates the need for conformal coating or staking. Inductors can be epoxied down with nonconductive epoxy and the wire bonded for connection. Features: No need for “Staking” Coil Passivated Protective Coating Over Coil Dimensional Uniformity Planar Solid Structure Coil Applications For use in Attenuators, Amplifiers, Switches and Filters in replacement of conventional wound coils. Operating frequency is up to 20GHz.
Description
The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that eliminates the need for conformal coating or staking. Inductors can be epoxied down with nonconductive epoxy and the wire bonded for connection. Features: No need for “Staking” Coil Passivated Protective Coating Over Coil Dimensional Uniformity Planar Solid Structure Coil Applications For use in Attenuators, Amplifiers, Switches and Filters in replacement of conventional wound coils. Operating frequency is up to 20GHz.

Suppliers

Company
Product
Description
Supplier Links
Spiral Inductor - SG102 - SemiGen
Londonderry, NH, USA
Spiral Inductor
SG102
Spiral Inductor SG102
The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that eliminates the need for conformal coating or staking. Inductors can be epoxied down with nonconductive epoxy and the wire bonded for connection. Features: No need for “Staking” Coil Passivated Protective Coating Over Coil Dimensional Uniformity Planar Solid Structure Coil Applications For use in Attenuators, Amplifiers, Switches and Filters in replacement of conventional wound coils. Operating frequency is up to 20GHz.

The SemiGen Spiral Inductor Coils are manufactured using our thin film process on quartz substrates. The precision photolithography and non-chemical etching process provides clean edges to assure uniformity from coil to coil. By using quartz and applying a polyimide coating we produce a device that eliminates the need for conformal coating or staking. Inductors can be epoxied down with nonconductive epoxy and the wire bonded for connection.

Features:

  • No need for “Staking” Coil
  • Passivated Protective Coating Over Coil
  • Dimensional Uniformity
  • Planar Solid Structure Coil

Applications

For use in Attenuators, Amplifiers, Switches and Filters in replacement of conventional wound coils. Operating frequency is up to 20GHz.

Supplier's Site

Technical Specifications

  SemiGen
Product Category Inductors, Coils, and Chokes
Product Number SG102
Product Name Spiral Inductor
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910633P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3 ohms
Rated DC Current 270 milliamps
Lead Style Axial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details