SemiGen RF/Microwave Fixed Attenuator Pad SFAP-24db

Description
SemiGen fixed attenuator pads feature precise resistor films and superior metalization resulting in superior performance and consistency. Our advanced thin-film technology allows our parts to have full side wraps for SMT installation and a complete grounding backside for ease in attachment, as no ground bonding is requried. Top side contacts for the input and output make these ideal for standard RF/microwave assembly techniques. Custom values are easy to fabricate and design allowing users to design in a specific value of choice. Features: Medium- to High-Power Handling 1W to 5W CW Flat Response from DC to 50 GHz Return Loss >18dB DC to 14 GHz Return Loss >16dB 15Ghz to 50 GHz Temp Stable TCR <100 PPM Chip Size .030" X .030" on most all designs Available as MIL PRF 38534 “H” & “K” space screened units Applications: These attenuator pads are the perfect solution for a wide range of applications including microwave radio, military subsystems, fiber optics, scientific instruments and sensor applications up to 30 GHz.
Description
SemiGen fixed attenuator pads feature precise resistor films and superior metalization resulting in superior performance and consistency. Our advanced thin-film technology allows our parts to have full side wraps for SMT installation and a complete grounding backside for ease in attachment, as no ground bonding is requried. Top side contacts for the input and output make these ideal for standard RF/microwave assembly techniques. Custom values are easy to fabricate and design allowing users to design in a specific value of choice. Features: Medium- to High-Power Handling 1W to 5W CW Flat Response from DC to 50 GHz Return Loss >18dB DC to 14 GHz Return Loss >16dB 15Ghz to 50 GHz Temp Stable TCR <100 PPM Chip Size .030" X .030" on most all designs Available as MIL PRF 38534 “H” & “K” space screened units Applications: These attenuator pads are the perfect solution for a wide range of applications including microwave radio, military subsystems, fiber optics, scientific instruments and sensor applications up to 30 GHz.

Suppliers

Company
Product
Description
Supplier Links
RF/Microwave Fixed Attenuator Pad - SFAP-24db - SemiGen
Londonderry, NH, USA
RF/Microwave Fixed Attenuator Pad
SFAP-24db
RF/Microwave Fixed Attenuator Pad SFAP-24db
SemiGen fixed attenuator pads feature precise resistor films and superior metalization resulting in superior performance and consistency. Our advanced thin-film technology allows our parts to have full side wraps for SMT installation and a complete grounding backside for ease in attachment, as no ground bonding is requried. Top side contacts for the input and output make these ideal for standard RF/microwave assembly techniques. Custom values are easy to fabricate and design allowing users to design in a specific value of choice. Features: Medium- to High-Power Handling 1W to 5W CW Flat Response from DC to 50 GHz Return Loss >18dB DC to 14 GHz Return Loss >16dB 15Ghz to 50 GHz Temp Stable TCR <100 PPM Chip Size .030" X .030" on most all designs Available as MIL PRF 38534 “H” & “K” space screened units Applications: These attenuator pads are the perfect solution for a wide range of applications including microwave radio, military subsystems, fiber optics, scientific instruments and sensor applications up to 30 GHz.

SemiGen fixed attenuator pads feature precise resistor films and superior metalization resulting in superior performance and consistency. Our advanced thin-film technology allows our parts to have full side wraps for SMT installation and a complete grounding backside for ease in attachment, as no ground bonding is requried. Top side contacts for the input and output make these ideal for standard RF/microwave assembly techniques. Custom values are easy to fabricate and design allowing users to design in a specific value of choice.

Features:

  • Medium- to High-Power Handling 1W to 5W CW
  • Flat Response from DC to 50 GHz
  • Return Loss >18dB DC to 14 GHz
  • Return Loss >16dB 15Ghz to 50 GHz
  • Temp Stable TCR <100 PPM
  • Chip Size .030" X .030" on most all designs
  • Available as MIL PRF 38534 “H” & “K” space screened units

Applications:
These attenuator pads are the perfect solution for a wide range of applications including microwave radio, military subsystems, fiber optics, scientific instruments and sensor applications up to 30 GHz.

Supplier's Site

Technical Specifications

  SemiGen
Product Category RF Attenuators
Product Number SFAP-24db
Product Name RF/Microwave Fixed Attenuator Pad
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
120 dB Programmable Attenuator, 200 MHz - 8 GHz - RC4DAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.7 dB
VSWR 1.2 to 1.35 :1
Attenuation 0.0 to 120 dB
View Details
Coaxial Attenuator - 5o202505S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details