SemiGen RF/Microwave Fixed Attenuator Pad SFAP-17db

Description
SemiGen fixed attenuator pads feature precise resistor films and superior metalization resulting in superior performance and consistency. Our advanced thin-film technology allows our parts to have full side wraps for SMT installation and a complete grounding backside for ease in attachment, as no ground bonding is requried. Top side contacts for the input and output make these ideal for standard RF/microwave assembly techniques. Custom values are easy to fabricate and design allowing users to design in a specific value of choice. Features: Medium- to High-Power Handling 1W to 5W CW Flat Response from DC to 50 GHz Return Loss >18dB DC to 14 GHz Return Loss >16dB 15Ghz to 50 GHz Temp Stable TCR <100 PPM Chip Size .030" X .030" on most all designs Available as MIL PRF 38534 “H” & “K” space screened units Applications: These attenuator pads are the perfect solution for a wide range of applications including microwave radio, military subsystems, fiber optics, scientific instruments and sensor applications up to 30 GHz.
Description
SemiGen fixed attenuator pads feature precise resistor films and superior metalization resulting in superior performance and consistency. Our advanced thin-film technology allows our parts to have full side wraps for SMT installation and a complete grounding backside for ease in attachment, as no ground bonding is requried. Top side contacts for the input and output make these ideal for standard RF/microwave assembly techniques. Custom values are easy to fabricate and design allowing users to design in a specific value of choice. Features: Medium- to High-Power Handling 1W to 5W CW Flat Response from DC to 50 GHz Return Loss >18dB DC to 14 GHz Return Loss >16dB 15Ghz to 50 GHz Temp Stable TCR <100 PPM Chip Size .030" X .030" on most all designs Available as MIL PRF 38534 “H” & “K” space screened units Applications: These attenuator pads are the perfect solution for a wide range of applications including microwave radio, military subsystems, fiber optics, scientific instruments and sensor applications up to 30 GHz.

Suppliers

Company
Product
Description
Supplier Links
RF/Microwave Fixed Attenuator Pad - SFAP-17db - SemiGen
Londonderry, NH, USA
RF/Microwave Fixed Attenuator Pad
SFAP-17db
RF/Microwave Fixed Attenuator Pad SFAP-17db
SemiGen fixed attenuator pads feature precise resistor films and superior metalization resulting in superior performance and consistency. Our advanced thin-film technology allows our parts to have full side wraps for SMT installation and a complete grounding backside for ease in attachment, as no ground bonding is requried. Top side contacts for the input and output make these ideal for standard RF/microwave assembly techniques. Custom values are easy to fabricate and design allowing users to design in a specific value of choice. Features: Medium- to High-Power Handling 1W to 5W CW Flat Response from DC to 50 GHz Return Loss >18dB DC to 14 GHz Return Loss >16dB 15Ghz to 50 GHz Temp Stable TCR <100 PPM Chip Size .030" X .030" on most all designs Available as MIL PRF 38534 “H” & “K” space screened units Applications: These attenuator pads are the perfect solution for a wide range of applications including microwave radio, military subsystems, fiber optics, scientific instruments and sensor applications up to 30 GHz.

SemiGen fixed attenuator pads feature precise resistor films and superior metalization resulting in superior performance and consistency. Our advanced thin-film technology allows our parts to have full side wraps for SMT installation and a complete grounding backside for ease in attachment, as no ground bonding is requried. Top side contacts for the input and output make these ideal for standard RF/microwave assembly techniques. Custom values are easy to fabricate and design allowing users to design in a specific value of choice.

Features:

  • Medium- to High-Power Handling 1W to 5W CW
  • Flat Response from DC to 50 GHz
  • Return Loss >18dB DC to 14 GHz
  • Return Loss >16dB 15Ghz to 50 GHz
  • Temp Stable TCR <100 PPM
  • Chip Size .030" X .030" on most all designs
  • Available as MIL PRF 38534 “H” & “K” space screened units

Applications:
These attenuator pads are the perfect solution for a wide range of applications including microwave radio, military subsystems, fiber optics, scientific instruments and sensor applications up to 30 GHz.

Supplier's Site

Technical Specifications

  SemiGen
Product Category RF Attenuators
Product Number SFAP-17db
Product Name RF/Microwave Fixed Attenuator Pad
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

TSX Wire Bondable Fixed Chip Attenuator Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 20dB Attenuator - ATN20-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
RF Attenuators - 7123125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
Manually Variable Attenuators - NSA26A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; 3.5mm, SMA, N
View Details