SemiGen Chip and Mounting Capacitor 80400 thru 80600

Description
The SemiGen 8000 and 8100 series of Chip and Mounting Capacitors are available in a wide variety of capacitance ranges and sizes. They are made with prime starting material and consist of an Oxide/Nitride layer that provides low dielectric loss and high standoff voltage. These products are available in chip form only. Features: Very High Q Low Temperature Coefficients Low Dissipation Factor Long-Term Stability Gold Contacts Front and Back Die as Thin as 3 mils for Limiting Inductance Applications: For use in applications that require DC protection, RF bypassing or fixed tuning of amplifiers, oscillators, switches, filters and multipliers.
Description
The SemiGen 8000 and 8100 series of Chip and Mounting Capacitors are available in a wide variety of capacitance ranges and sizes. They are made with prime starting material and consist of an Oxide/Nitride layer that provides low dielectric loss and high standoff voltage. These products are available in chip form only. Features: Very High Q Low Temperature Coefficients Low Dissipation Factor Long-Term Stability Gold Contacts Front and Back Die as Thin as 3 mils for Limiting Inductance Applications: For use in applications that require DC protection, RF bypassing or fixed tuning of amplifiers, oscillators, switches, filters and multipliers.

Suppliers

Company
Product
Description
Supplier Links
Chip and Mounting Capacitor - 80400 thru 80600 - SemiGen
Londonderry, NH, USA
Chip and Mounting Capacitor
80400 thru 80600
Chip and Mounting Capacitor 80400 thru 80600
The SemiGen 8000 and 8100 series of Chip and Mounting Capacitors are available in a wide variety of capacitance ranges and sizes. They are made with prime starting material and consist of an Oxide/Nitride layer that provides low dielectric loss and high standoff voltage. These products are available in chip form only. Features: Very High Q Low Temperature Coefficients Low Dissipation Factor Long-Term Stability Gold Contacts Front and Back Die as Thin as 3 mils for Limiting Inductance Applications: For use in applications that require DC protection, RF bypassing or fixed tuning of amplifiers, oscillators, switches, filters and multipliers.

The SemiGen 8000 and 8100 series of Chip and Mounting Capacitors are available in a wide variety of capacitance ranges and sizes. They are made with prime starting material and consist of an Oxide/Nitride layer that provides low dielectric loss and high standoff voltage. These products are available in chip form only.

Features:

  • Very High Q
  • Low Temperature Coefficients
  • Low Dissipation Factor
  • Long-Term Stability
  • Gold Contacts Front and Back
  • Die as Thin as 3 mils for Limiting Inductance

Applications:

For use in applications that require DC protection, RF bypassing or fixed tuning of amplifiers, oscillators, switches, filters and multipliers.

Supplier's Site

Technical Specifications

  SemiGen
Product Category Capacitors
Product Number 80400 thru 80600
Product Name Chip and Mounting Capacitor
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Polymer - 337XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details