NEMA 3R enclosure, lockable off position, fuse block & lugs included
| Selectric, Inc. | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | SN6/30S |
| Product Name | Non -Fused Disconnect Switch |
| Construction | Single |
| Actuator Type | Knobbed Shaft |
| Current Rating | 30.0 amps |
| Number of Poles | 1 poles |