Selecta Products Surge Suppression Receptacle TR8300-ISP

Description
" DUPLEX TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL, SPECIFICATION GRADE UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H CONSTRUCTIONAL FEATURE TAMPER-RESISTANT INCLUDES AUDIBLE ALARM WITH LED INDICATOR "
Datasheet
Description
" DUPLEX TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL, SPECIFICATION GRADE UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H CONSTRUCTIONAL FEATURE TAMPER-RESISTANT INCLUDES AUDIBLE ALARM WITH LED INDICATOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - TR8300-ISP - Selecta Products
Tehachapi, CA, USA
Surge Suppression Receptacle
TR8300-ISP
Surge Suppression Receptacle TR8300-ISP
" DUPLEX TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL, SPECIFICATION GRADE UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H CONSTRUCTIONAL FEATURE TAMPER-RESISTANT INCLUDES AUDIBLE ALARM WITH LED INDICATOR "

"

  • DUPLEX TYPE
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL, SPECIFICATION GRADE
  • UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER-RESISTANT
  • INCLUDES AUDIBLE ALARM WITH LED INDICATOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR8300-ISP
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details