"
DUPLEX TYPE
NYLON MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 60 DEG C
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX TYPE
NYLON MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 60 DEG C
"
"
DUPLEX TYPE
NYLON MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 60 DEG C
"
"
DUPLEX TYPE
NYLON MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H