Selecta Products Duplex/Single Receptacle TR26261-BK

Description
" DECORATOR SINGLE, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 1.188 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR SINGLE, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 1.188 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR26261-BK - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
TR26261-BK
Duplex/Single Receptacle TR26261-BK
" DECORATOR SINGLE, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 1.188 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR SINGLE, HEAVY-DUTY TYPE
  • PVC (BACK BODY), NYLON (FACE) MATERIAL
  • BLACK COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, CORROSION RESISTANT
  • BACK, SIDE WIRING
  • OVERALL DIMENSION 1.322 INCH W X 1.188 INCH D X 3.281 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR26261-BK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-213828-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q491-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
IP67 Watertight 15° Angled Receptacle - F52S38A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers