"
DECORATOR DUPLEX, STRAIGHT BLADE TYPE
POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
GRAY COLOR
NEMA 5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.693 INCH W X 1.392 INCH D X 3.28 INCH H
INCLUDES 3.1 AMPERE USB CHARGER, (2) 5 VDC USB PORT
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD FED SPEC WC596
"
Selecta Products
Done
Datasheet
Description
"
DECORATOR DUPLEX, STRAIGHT BLADE TYPE
POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
GRAY COLOR
NEMA 5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.693 INCH W X 1.392 INCH D X 3.28 INCH H
INCLUDES 3.1 AMPERE USB CHARGER, (2) 5 VDC USB PORT
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD FED SPEC WC596
"
"
DECORATOR DUPLEX, STRAIGHT BLADE TYPE
POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
GRAY COLOR
NEMA 5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.693 INCH W X 1.392 INCH D X 3.28 INCH H
INCLUDES 3.1 AMPERE USB CHARGER, (2) 5 VDC USB PORT
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD FED SPEC WC596
"
"
DECORATOR DUPLEX, STRAIGHT BLADE TYPE
POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
GRAY COLOR
NEMA 5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
SIDE, BACK WIRING
ROHS COMPLIANT
OVERALL DIMENSION 1.693 INCH W X 1.392 INCH D X 3.28 INCH H
INCLUDES 3.1 AMPERE USB CHARGER, (2) 5 VDC USB PORT