"
0.07 INCH THK NYLON MATERIAL
WHITE COLOR
(4) TOGGLE SWITCH CONFIGURATION
4 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TPJ MODEL
"
Selecta Products
Done
Datasheet
Description
"
0.07 INCH THK NYLON MATERIAL
WHITE COLOR
(4) TOGGLE SWITCH CONFIGURATION
4 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TPJ MODEL
"
"
0.07 INCH THK NYLON MATERIAL
WHITE COLOR
(4) TOGGLE SWITCH CONFIGURATION
4 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TPJ MODEL
"
"
0.07 INCH THK NYLON MATERIAL
WHITE COLOR
(4) TOGGLE SWITCH CONFIGURATION
4 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL