Hubbell Wiring Device-Kellems Standard Wall Plate RWP26NI

Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; NICKEL COLOR; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 3.15 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; NICKEL COLOR; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 3.15 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
RWP26NI
Standard Wall Plate RWP26NI
SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; NICKEL COLOR; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 3.15 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

SCREWLESS TYPE; 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL; NICKEL COLOR; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 3.15 INCH W X 4.94 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, UL (CANADA AND US), CSA

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number RWP26NI
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414014 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
2-Gang Toggle Wall Plates, Metal Jumbo Size Glossy Finish - 12JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SW262BC - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Copper
View Details