Selecta Products Standard Wall Plate TPJ13-GRY

Description
" 0.07 INCH THK NYLON MATERIAL GRAY COLOR (1) BLANK CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "
Datasheet
Description
" 0.07 INCH THK NYLON MATERIAL GRAY COLOR (1) BLANK CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ13-GRY - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
TPJ13-GRY
Standard Wall Plate TPJ13-GRY
" 0.07 INCH THK NYLON MATERIAL GRAY COLOR (1) BLANK CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL "

"

  • 0.07 INCH THK NYLON MATERIAL
  • GRAY COLOR
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TPJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number TPJ13-GRY
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
4-Gang 3 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 76SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Decorative Finish Screwless Wall Plates, Decorator Openings - SWP264WA - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Walnut
View Details