Selecta Products Standard Wall Plate TP82-W

Description
" NYLON MATERIAL WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE TRADEMASTER[R] BRAND ROHS COMPLIANT APPLICATION HOSPITAL, INDUSTRIAL, INSTITUTIONAL AND OTHER HIGH-ABUSE APPROVAL UL, CSA "
Datasheet
Description
" NYLON MATERIAL WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE TRADEMASTER[R] BRAND ROHS COMPLIANT APPLICATION HOSPITAL, INDUSTRIAL, INSTITUTIONAL AND OTHER HIGH-ABUSE APPROVAL UL, CSA "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP82-W - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
TP82-W
Standard Wall Plate TP82-W
" NYLON MATERIAL WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE TRADEMASTER[R] BRAND ROHS COMPLIANT APPLICATION HOSPITAL, INDUSTRIAL, INSTITUTIONAL AND OTHER HIGH-ABUSE APPROVAL UL, CSA "

"

  • NYLON MATERIAL
  • WHITE COLOR
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • TRADEMASTER[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION HOSPITAL, INDUSTRIAL, INSTITUTIONAL AND OTHER HIGH-ABUSE
  • APPROVAL UL, CSA

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number TP82-W
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3032GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Standard Wall Plate - 21491 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Material Steel
View Details