Selecta Products Standard Wall Plate TP8-W

Description
" NYLON MATERIAL WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TRADEMASTER[R] BRAND ROHS COMPLIANT APPLICATION HOSPITAL, INDUSTRIAL, INSTITUTIONAL AND OTHER HIGH-ABUSE APPROVAL UL, CSA "
Datasheet
Description
" NYLON MATERIAL WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TRADEMASTER[R] BRAND ROHS COMPLIANT APPLICATION HOSPITAL, INDUSTRIAL, INSTITUTIONAL AND OTHER HIGH-ABUSE APPROVAL UL, CSA "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP8-W - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
TP8-W
Standard Wall Plate TP8-W
" NYLON MATERIAL WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TRADEMASTER[R] BRAND ROHS COMPLIANT APPLICATION HOSPITAL, INDUSTRIAL, INSTITUTIONAL AND OTHER HIGH-ABUSE APPROVAL UL, CSA "

"

  • NYLON MATERIAL
  • WHITE COLOR
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • TRADEMASTER[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION HOSPITAL, INDUSTRIAL, INSTITUTIONAL AND OTHER HIGH-ABUSE
  • APPROVAL UL, CSA

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number TP8-W
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ40.5mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3088 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Modular Jack - SC-CJ-PL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details