Selecta Products Standard Wall Plate TP28-GRY

Description
" COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL GRAY COLOR (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL "
Datasheet
Description
" COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL GRAY COLOR (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP28-GRY - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
TP28-GRY
Standard Wall Plate TP28-GRY
" COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL GRAY COLOR (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL "

"

  • COMBINATION TYPE
  • 0.07 INCH THK NYLON MATERIAL
  • GRAY COLOR
  • (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number TP28-GRY
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Thermoplastic Medium Size Glossy Finish - 3022M - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684245 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Thomas & Betts Corporation
Specs
Material Polycarbonate
View Details
Standard Wall Plate - SP44-GRY - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Blank Wall Plate
Material Plastic
View Details