Selecta Products Decorator AC Switch TM874-SBK

Description
" STANDARD ROCKER TYPE IMPACT RESISTANT SATIN THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE BLACK COLOR 4-WAY OPERATION TYPE UL 20/498, CSA APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" STANDARD ROCKER TYPE IMPACT RESISTANT SATIN THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE BLACK COLOR 4-WAY OPERATION TYPE UL 20/498, CSA APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - TM874-SBK - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
TM874-SBK
Decorator AC Switch TM874-SBK
" STANDARD ROCKER TYPE IMPACT RESISTANT SATIN THERMOPLASTIC MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE BLACK COLOR 4-WAY OPERATION TYPE UL 20/498, CSA APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • STANDARD ROCKER TYPE
  • IMPACT RESISTANT SATIN THERMOPLASTIC MATERIAL
  • 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
  • BLACK COLOR
  • 4-WAY OPERATION TYPE
  • UL 20/498, CSA APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM874-SBK
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Decorative Outlet & Pilot Light - 72400 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1183 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Quick-connect #187
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details