Selecta Products Combination Switch/Pilot Light TM813-PLICC

Description
" DECORATOR TYPE IVORY COLOR UL 20, UL (CANADA AND US) APPROVAL 120 VAC 15 AMPERE 1-POLE ROCKER, 120 VAC 15 AMPERE 3-WAY ROCKER SWITCH TYPE SIDE, BACK WIRING 120 VAC 15 AMPERE PILOT LIGHT TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE IVORY COLOR UL 20, UL (CANADA AND US) APPROVAL 120 VAC 15 AMPERE 1-POLE ROCKER, 120 VAC 15 AMPERE 3-WAY ROCKER SWITCH TYPE SIDE, BACK WIRING 120 VAC 15 AMPERE PILOT LIGHT TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Combination Switch/Pilot Light
TM813-PLICC
Combination Switch/Pilot Light TM813-PLICC
" DECORATOR TYPE IVORY COLOR UL 20, UL (CANADA AND US) APPROVAL 120 VAC 15 AMPERE 1-POLE ROCKER, 120 VAC 15 AMPERE 3-WAY ROCKER SWITCH TYPE SIDE, BACK WIRING 120 VAC 15 AMPERE PILOT LIGHT TYPE TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • IVORY COLOR
  • UL 20, UL (CANADA AND US) APPROVAL
  • 120 VAC 15 AMPERE 1-POLE ROCKER, 120 VAC 15 AMPERE 3-WAY ROCKER SWITCH TYPE
  • SIDE, BACK WIRING
  • 120 VAC 15 AMPERE PILOT LIGHT TYPE
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number TM813-PLICC
Product Name Combination Switch/Pilot Light
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Decorative Switch, Residential Grade - 1004 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
A8L Miniature Rocker Switch - A8L-21-15N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details