"
DECORATOR TYPE
LIGHT ALMOND COLOR
UL 498, UL (CANADA AND US) APPROVAL
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
NEMA 5-15R 125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
TRADEMASTER[R] BRAND
LIGHT OUTPUT IN 1 FT FCD 0.2561 LUMEN
OVERALL DIMENSION 1.29 INCH W X 1.28 INCH D X 3.281 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
DECORATOR TYPE
LIGHT ALMOND COLOR
UL 498, UL (CANADA AND US) APPROVAL
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
NEMA 5-15R 125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
TRADEMASTER[R] BRAND
LIGHT OUTPUT IN 1 FT FCD 0.2561 LUMEN
OVERALL DIMENSION 1.29 INCH W X 1.28 INCH D X 3.281 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
DECORATOR TYPE
LIGHT ALMOND COLOR
UL 498, UL (CANADA AND US) APPROVAL
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
NEMA 5-15R 125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
TRADEMASTER[R] BRAND
LIGHT OUTPUT IN 1 FT FCD 0.2561 LUMEN
OVERALL DIMENSION 1.29 INCH W X 1.28 INCH D X 3.281 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
DECORATOR TYPE
LIGHT ALMOND COLOR
UL 498, UL (CANADA AND US) APPROVAL
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
NEMA 5-15R 125 VAC 15 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
TRADEMASTER[R] BRAND
LIGHT OUTPUT IN 1 FT FCD 0.2561 LUMEN
OVERALL DIMENSION 1.29 INCH W X 1.28 INCH D X 3.281 INCH H