Selecta Products Standard Wall Plate SWP82-WCC10

Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES SUB PLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SWP MODEL "
Datasheet
Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES SUB PLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SWP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP82-WCC10 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SWP82-WCC10
Standard Wall Plate SWP82-WCC10
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES SUB PLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SWP MODEL "

"

  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • WHITE COLOR
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
  • INCLUDES SUB PLATE
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SWP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SWP82-WCC10
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Sectional Wall Plate - PJSC1-LA - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Toggle Switch Plate
Material Thermoset
View Details