Hubbell Wiring Device-Kellems Standard Wall Plate SA26

Description
0.04 INCH THK ALUMINUM MATERIAL; SMOOTH LUSTROUS SATIN FINISH; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND
Datasheet
Description
0.04 INCH THK ALUMINUM MATERIAL; SMOOTH LUSTROUS SATIN FINISH; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SA26 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SA26
Standard Wall Plate SA26
0.04 INCH THK ALUMINUM MATERIAL; SMOOTH LUSTROUS SATIN FINISH; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND

0.04 INCH THK ALUMINUM MATERIAL; SMOOTH LUSTROUS SATIN FINISH; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SA26
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3014M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 1485676 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details
Standard Wall Plate - NP126LA - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details