Selecta Products Standard Wall Plate SWP262-MA

Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH MAPLE COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL "
Datasheet
Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH MAPLE COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP262-MA - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SWP262-MA
Standard Wall Plate SWP262-MA
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH MAPLE COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL "

"

  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • MAPLE COLOR
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
  • INCLUDES SUBPLATE
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, UL (CANADA AND US), CSA
  • SWP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SWP262-MA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2469631 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SW262MH - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Mahogany
View Details