Selecta Products Standard Wall Plate SWP262-BR

Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BRASS, MATTE FINISH (2) DECORATOR CONFIGURATION 2 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL "
Datasheet
Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BRASS, MATTE FINISH (2) DECORATOR CONFIGURATION 2 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP262-BR - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SWP262-BR
Standard Wall Plate SWP262-BR
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BRASS, MATTE FINISH (2) DECORATOR CONFIGURATION 2 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL "

"

  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • BRASS, MATTE FINISH
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
  • INCLUDES SUBPLATE
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, UL (CANADA AND US), CSA
  • SWP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SWP262-BR
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermosetting Standard Size Glossy Finish - 3121U - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermosetting
View Details
Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 42112 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Plastic
View Details