Selecta Products Standard Wall Plate SWP26-LA

Description
" 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH LIGHT ALMOND COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPROVAL UL 514, CSA INCLUDES SUBPLATE SWP MODEL "
Datasheet
Description
" 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH LIGHT ALMOND COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPROVAL UL 514, CSA INCLUDES SUBPLATE SWP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP26-LA - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SWP26-LA
Standard Wall Plate SWP26-LA
" 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH LIGHT ALMOND COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPROVAL UL 514, CSA INCLUDES SUBPLATE SWP MODEL "

"

  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • LIGHT ALMOND COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
  • APPROVAL UL 514, CSA
  • INCLUDES SUBPLATE
  • SWP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SWP26-LA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
3-Gang Duplex Wall Plates, Thermoplastic Medium Size Glossy Finish - 3023M - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Decora#&0174; Wallplates - 80409-GY - Leviton Manufacturing
Specs
Type Decora/GFCI
Opening / Devices Two
Material Thermoset
View Details