"
SCREWLESS, CURVED END CAP TYPE
BRUSHED BRASS (END CAP TRIM) FINISH
BLACK (BASE) COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Datasheet
Description
"
SCREWLESS, CURVED END CAP TYPE
BRUSHED BRASS (END CAP TRIM) FINISH
BLACK (BASE) COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
SCREWLESS, CURVED END CAP TYPE
BRUSHED BRASS (END CAP TRIM) FINISH
BLACK (BASE) COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"