Legrand Power Outlet Receptacle Opening, One Gang, White SP720W

Description
One Gang Power Outlet Receptacle Opening, 1.5938" hole for 1.5625" diameter device - 2 mtg. holes, White Thermoset. Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.
Description
One Gang Power Outlet Receptacle Opening, 1.5938" hole for 1.5625" diameter device - 2 mtg. holes, White Thermoset. Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Receptacle Opening, One Gang, White - SP720W - Legrand
West Hartford, CT, USA
Power Outlet Receptacle Opening, One Gang, White
SP720W
Power Outlet Receptacle Opening, One Gang, White SP720W
One Gang Power Outlet Receptacle Opening, 1.5938" hole for 1.5625" diameter device - 2 mtg. holes, White Thermoset. Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.

One Gang Power Outlet Receptacle Opening, 1.5938" hole for 1.5625" diameter device - 2 mtg. holes, White Thermoset.

  • Molded of non-combustible mar-proof material.
  • Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes.
  • Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond.
  • Individually wrapped with color-matching screws.
  • Resistant to discoloration, grease, oil, solvent, and moisture.
  • Nominal thickness, .070 inch.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SP720W
Product Name Power Outlet Receptacle Opening, One Gang, White
Type Power Outlet Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3121 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Modular Jack - SC-CJ-MN - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details
Duplex Receptacle Openings, One Gang, Chrome - SB8CH - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices One
Material Chrome
View Details