Selecta Products Standard Wall Plate SWC26-BKACCC10

Description
" SCREWLESS, CURVED END CAP TYPE AGED COPPER (END CAP TRIM) FINISH BLACK (BASE) COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" SCREWLESS, CURVED END CAP TYPE AGED COPPER (END CAP TRIM) FINISH BLACK (BASE) COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWC26-BKACCC10 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SWC26-BKACCC10
Standard Wall Plate SWC26-BKACCC10
" SCREWLESS, CURVED END CAP TYPE AGED COPPER (END CAP TRIM) FINISH BLACK (BASE) COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • SCREWLESS, CURVED END CAP TYPE
  • AGED COPPER (END CAP TRIM) FINISH
  • BLACK (BASE) COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • SIGNATURE[TM] BRAND
  • OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SWC26-BKACCC10
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Vertical Duplex Weatherproof Covers, Thermoplastic Standard Size Glossy Finish - 3131 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - 23302 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details