Selecta Products Standard Wall Plate SW266-LA

Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH LIGHT ALMOND COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA SW MODEL "
Datasheet
Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH LIGHT ALMOND COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA SW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW266-LA - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SW266-LA
Standard Wall Plate SW266-LA
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH LIGHT ALMOND COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA SW MODEL "

"

  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • LIGHT ALMOND COLOR
  • (6) DECORATOR CONFIGURATION
  • 6 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H
  • INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
  • APPROVAL UL 514, UL (CANADA AND US), CSA
  • SW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SW266-LA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Medium Size Glossy Finish - 11MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Combination Wallplates - 78021 - Leviton Manufacturing
Leviton Manufacturing
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Four
Material Thermoset
View Details