Selecta Products Standard Wall Plate SW265-W

Description
" STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH WHITE COLOR (5) DECORATOR CONFIGURATION 5 GANG(S) OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL "
Datasheet
Description
" STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH WHITE COLOR (5) DECORATOR CONFIGURATION 5 GANG(S) OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW265-W - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SW265-W
Standard Wall Plate SW265-W
" STRAIGHT, CURVED, MOLDING TYPE 0.042 STEEL MATERIAL ZINC PLATED FINISH WHITE COLOR (5) DECORATOR CONFIGURATION 5 GANG(S) OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H APPROVAL UL (CANADA AND US) INCLUDES SUBPLATE SW MODEL "

"

  • STRAIGHT, CURVED, MOLDING TYPE
  • 0.042 STEEL MATERIAL
  • ZINC PLATED FINISH
  • WHITE COLOR
  • (5) DECORATOR CONFIGURATION
  • 5 GANG(S)
  • OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H
  • APPROVAL UL (CANADA AND US)
  • INCLUDES SUBPLATE
  • SW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SW265-W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7758093 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea formaldehyde
View Details
Standard Wall Plate - 22572 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details