Selecta Products Standard Wall Plate SW265-GRY

Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH GRAY COLOR (5) DECORATOR CONFIGURATION 5 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
Datasheet
Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH GRAY COLOR (5) DECORATOR CONFIGURATION 5 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW265-GRY - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SW265-GRY
Standard Wall Plate SW265-GRY
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH GRAY COLOR (5) DECORATOR CONFIGURATION 5 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • GRAY COLOR
  • (5) DECORATOR CONFIGURATION
  • 5 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H
  • INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
  • APPROVAL UL (CANADA AND US)
  • SW MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SW265-GRY
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Metal Jumbo Size Glossy Finish - 41JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Standard Wall Plate - 23237 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details