"
STRAIGHT, CURVED, MOLDING TYPE
0.042 STEEL MATERIAL
ZINC PLATED FINISH
WHITE COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H
APPROVAL UL (CANADA AND US)
INCLUDES SUBPLATE
SW MODEL
"
Selecta Products
Done
Datasheet
Description
"
STRAIGHT, CURVED, MOLDING TYPE
0.042 STEEL MATERIAL
ZINC PLATED FINISH
WHITE COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H
APPROVAL UL (CANADA AND US)
INCLUDES SUBPLATE
SW MODEL
"
"
STRAIGHT, CURVED, MOLDING TYPE
0.042 STEEL MATERIAL
ZINC PLATED FINISH
WHITE COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H
APPROVAL UL (CANADA AND US)
INCLUDES SUBPLATE
SW MODEL
"