Selecta Products Standard Wall Plate SW262-BB

Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BRUSHED BRONZE, MATTE FINISH (2) DECORATOR CONFIGURATION 2 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL "
Datasheet
Description
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BRUSHED BRONZE, MATTE FINISH (2) DECORATOR CONFIGURATION 2 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW262-BB - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SW262-BB
Standard Wall Plate SW262-BB
" SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BRUSHED BRONZE, MATTE FINISH (2) DECORATOR CONFIGURATION 2 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL "

"

  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • BRUSHED BRONZE, MATTE FINISH
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
  • INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
  • APPROVAL UL (CANADA AND US)
  • SW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SW262-BB
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Thermoplastic Medium Size Glossy Finish - 3021M - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 5000651 - RS Components, Ltd.
Specs
Opening / Devices Four
View Details
Blank Wallplates - 80525-T - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Blank Wall Plate
Material Thermoset
View Details
Standard Wall Plate - SP4-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices Four
Material Plastic
View Details