Hubbell Wiring Device-Kellems Standard Wall Plate SP4-W

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP4-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP4-W
Standard Wall Plate SP4-W
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 8.125 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP4-W
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
QuickPort Wallplates - 42080-12G - Leviton Manufacturing
Specs
Opening / Devices One
View Details
Standard Wall Plate - SPJ1426 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate; Despard Switch Plate
Opening / Devices Two
Material Plastic
View Details