Selecta Products Decorator AC Switch STM870-STMWCC10

Description
" STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.625 INCH W X 0.9 INCH D X 3.281 INCH H SIZE WHITE COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT-RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.625 INCH W X 0.9 INCH D X 3.281 INCH H SIZE WHITE COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT-RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - STM870-STMWCC10 - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
STM870-STMWCC10
Decorator AC Switch STM870-STMWCC10
" STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.625 INCH W X 0.9 INCH D X 3.281 INCH H SIZE WHITE COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT-RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • STANDARD ROCKER TYPE
  • THERMOPLASTIC MATERIAL
  • 1.625 INCH W X 0.9 INCH D X 3.281 INCH H SIZE
  • WHITE COLOR
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • SIGNATURE[TM] BRAND
  • CONSTRUCTIONAL FEATURE IMPACT-RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number STM870-STMWCC10
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Process Sealed Ultra-Miniature Rocker - G28KP - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details