Selecta Products Decorator AC Switch STM870-STMBKCC10

Description
" STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.625 INCH W X 0.9 INCH D X 3.281 INCH H SIZE BLACK COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT-RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.625 INCH W X 0.9 INCH D X 3.281 INCH H SIZE BLACK COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT-RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - STM870-STMBKCC10 - Selecta Products
Tehachapi, CA, USA
Decorator AC Switch
STM870-STMBKCC10
Decorator AC Switch STM870-STMBKCC10
" STANDARD ROCKER TYPE THERMOPLASTIC MATERIAL 1.625 INCH W X 0.9 INCH D X 3.281 INCH H SIZE BLACK COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED SIGNATURE[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT-RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • STANDARD ROCKER TYPE
  • THERMOPLASTIC MATERIAL
  • 1.625 INCH W X 0.9 INCH D X 3.281 INCH H SIZE
  • BLACK COLOR
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • SIGNATURE[TM] BRAND
  • CONSTRUCTIONAL FEATURE IMPACT-RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Rocker Switches
Product Number STM870-STMBKCC10
Product Name Decorator AC Switch
Rocker Actuator Rocker
Standards / Compliances UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Decorative Outlet & Pilot Light - 72400 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
Rocker Switches - 1825426-5 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Momentary Contact Switch Function (On) Off (On)
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1385V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details