ST90125-SF -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR WITH GRIP
Selecta ProductsLiquidtight Flexible Conduit Connector with GripST90125-SF
Description
"
FLEXIBLE METALLIC CONDUIT USED ON
UL 514B, CSA C22.2 APPROVAL
90 DEG MALE CONNECTOR TYPE
1-1/4 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
STAINLESS STEEL MESH MATERIAL
SINGLE WEAVE MESH TYPE
DIE CAST STEEL CONNECTOR MATERIAL
FLEXCOR[R] BRAND
"
Selecta Products
Done
Datasheet
Description
"
FLEXIBLE METALLIC CONDUIT USED ON
UL 514B, CSA C22.2 APPROVAL
90 DEG MALE CONNECTOR TYPE
1-1/4 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
STAINLESS STEEL MESH MATERIAL
SINGLE WEAVE MESH TYPE
DIE CAST STEEL CONNECTOR MATERIAL
FLEXCOR[R] BRAND
"
Liquidtight Flexible Conduit Connector with Grip
ST90125-SF
Liquidtight Flexible Conduit Connector with Grip
ST90125-SF
"
FLEXIBLE METALLIC CONDUIT USED ON
UL 514B, CSA C22.2 APPROVAL
90 DEG MALE CONNECTOR TYPE
1-1/4 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
STAINLESS STEEL MESH MATERIAL
SINGLE WEAVE MESH TYPE
DIE CAST STEEL CONNECTOR MATERIAL
FLEXCOR[R] BRAND
"