Selecta Products Standard Wall Plate SSNK54

Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE DEVICE MOUNT APPROVAL UL 514, CSA SSNK MODEL "
Datasheet
Description
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE DEVICE MOUNT APPROVAL UL 514, CSA SSNK MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSNK54 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SSNK54
Standard Wall Plate SSNK54
" 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE DEVICE MOUNT APPROVAL UL 514, CSA SSNK MODEL "

"

  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) VERTICAL INTERCHANGEABLE CONFIGURATION
  • 1 GANG(S)
  • NARROW DESIGNATED SIZE
  • DESPARD[R] BRAND
  • OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H
  • MOUNTING TYPE DEVICE MOUNT
  • APPROVAL UL 514, CSA
  • SSNK MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SSNK54
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
3-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 13SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details