Selecta Products Standard Wall Plate SPO18

Description
" COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet
Description
" COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPO18 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SPO18
Standard Wall Plate SPO18
" COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "

"

  • COMBINATION TYPE
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SPO18
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Duplex & 1 Decorative Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 71SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 21751 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Blank Wall Plate
Material Steel
View Details