"
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
BROWN COLOR
(3) DECORATOR CONFIGURATION
3 GANG(S)
JUNIOR JUMBO DESIGNATED SIZE
OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
"
Selecta Products
Done
Datasheet
Description
"
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
BROWN COLOR
(3) DECORATOR CONFIGURATION
3 GANG(S)
JUNIOR JUMBO DESIGNATED SIZE
OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
"
"
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
BROWN COLOR
(3) DECORATOR CONFIGURATION
3 GANG(S)
JUNIOR JUMBO DESIGNATED SIZE
OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
"
"
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
BROWN COLOR
(3) DECORATOR CONFIGURATION
3 GANG(S)
JUNIOR JUMBO DESIGNATED SIZE
OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL