Legrand Communication Plate SP12LA

Description
Single gang, Single telephone or cable outlet 13/32" hole. Strap mounted with adjustable yoke. One #340 yoke. Smooth thermoset. Light Almond. Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.
Description
Single gang, Single telephone or cable outlet 13/32" hole. Strap mounted with adjustable yoke. One #340 yoke. Smooth thermoset. Light Almond. Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.

Suppliers

Company
Product
Description
Supplier Links
Communication Plate - SP12LA - Legrand
West Hartford, CT, USA
Communication Plate
SP12LA
Communication Plate SP12LA
Single gang, Single telephone or cable outlet 13/32" hole. Strap mounted with adjustable yoke. One #340 yoke. Smooth thermoset. Light Almond. Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.

Single gang, Single telephone or cable outlet 13/32" hole. Strap mounted with adjustable yoke. One #340 yoke. Smooth thermoset. Light Almond.

  • Molded of non-combustible mar-proof material.
  • Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes.
  • Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond.
  • Individually wrapped with color-matching screws.
  • Resistant to discoloration, grease, oil, solvent, and moisture.
  • Nominal thickness, .070 inch.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SP12LA
Product Name Communication Plate
Type Communication Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
2-Gang 1 Toggle & 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3051U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Decorative Finish Screwless Wall Plates, Decorator Openings - SW263BR - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Brass
View Details