Selecta Products Standard Wall Plate SPJ18-LA

Description
" COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION 2 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet
Description
" COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION 2 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ18-LA - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SPJ18-LA
Standard Wall Plate SPJ18-LA
" COMBINATION TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION 2 GANG(S) JUNIOR JUMBO DESIGNATED SIZE OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "

"

  • COMBINATION TYPE
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • LIGHT ALMOND COLOR
  • (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION
  • 2 GANG(S)
  • JUNIOR JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SPJ18-LA
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - VWP-3-GR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details