Selecta Products Standard Wall Plate SP266-LA

Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet
Description
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP266-LA - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SP266-LA
Standard Wall Plate SP266-LA
" 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SP MODEL "

"

  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • LIGHT ALMOND COLOR
  • (6) DECORATOR CONFIGURATION
  • 6 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 11.812 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SP266-LA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Thermoplastic Medium Size Glossy Finish - 3021M - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SC-6-MR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 6
Material Plastic
View Details