SC821-S6 -- DUPLEX/SINGLE RECEPTACLE
Selecta Products
Duplex/Single Receptacle
SC821-S6
Description
"
DECORATOR SINGLE, FLUSH MOUNTED, SELF CONTAINED TYPE
BLACK COLOR
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
"
Datasheet
Description
"
DECORATOR SINGLE, FLUSH MOUNTED, SELF CONTAINED TYPE
BLACK COLOR
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
"
Datasheet
Suppliers
"
DECORATOR SINGLE, FLUSH MOUNTED, SELF CONTAINED TYPE
BLACK COLOR
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
"
"
- DECORATOR SINGLE, FLUSH MOUNTED, SELF CONTAINED TYPE
- BLACK COLOR
- UL, CSA APPROVAL
- 125 V VOLTAGE RATING
- 15 AMPERE CURRENT RATING
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
SC821-S6 |
|
Product Name
|
Duplex/Single Receptacle |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details