Selecta Products Standard Wall Plate SB5

Description
" 0.04 INCH THK BRASS MATERIAL SMOOTH FINISH (5) TOGGLE SWITCH CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE SIZE 10 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL "
Datasheet
Description
" 0.04 INCH THK BRASS MATERIAL SMOOTH FINISH (5) TOGGLE SWITCH CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE SIZE 10 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB5 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SB5
Standard Wall Plate SB5
" 0.04 INCH THK BRASS MATERIAL SMOOTH FINISH (5) TOGGLE SWITCH CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE SIZE 10 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL "

"

  • 0.04 INCH THK BRASS MATERIAL
  • SMOOTH FINISH
  • (5) TOGGLE SWITCH CONFIGURATION
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • SIZE 10 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SB5
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 22SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details