Selecta Products Standard Wall Plate SANK14

Description
" 0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) HORIZONTAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H APPROVAL UL 514, CSA SANK MODEL "
Datasheet
Description
" 0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) HORIZONTAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H APPROVAL UL 514, CSA SANK MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SANK14 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
SANK14
Standard Wall Plate SANK14
" 0.04 INCH THK ALUMINUM MATERIAL LUSTROUS SATIN FINISH (1) HORIZONTAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H APPROVAL UL 514, CSA SANK MODEL "

"

  • 0.04 INCH THK ALUMINUM MATERIAL
  • LUSTROUS SATIN FINISH
  • (1) HORIZONTAL INTERCHANGEABLE CONFIGURATION
  • 1 GANG(S)
  • NARROW DESIGNATED SIZE
  • DESPARD[R] BRAND
  • OVERALL DIMENSION 1-3/4 INCH W X 4-1/2 INCH H
  • APPROVAL UL 514, CSA
  • SANK MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number SANK14
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 24SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684318 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 21425 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details