Legrand Decorator Openings, Seven Gang, 302 Stainless Steel SS267W

Description
Smooth Metal Wall Plate 7gang Decorator 302 Stainless Steel Painted White Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles
Description
Smooth Metal Wall Plate 7gang Decorator 302 Stainless Steel Painted White Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles

Suppliers

Company
Product
Description
Supplier Links
Decorator Openings, Seven Gang, 302 Stainless Steel - SS267W - Legrand
West Hartford, CT, USA
Decorator Openings, Seven Gang, 302 Stainless Steel
SS267W
Decorator Openings, Seven Gang, 302 Stainless Steel SS267W
Smooth Metal Wall Plate 7gang Decorator 302 Stainless Steel Painted White Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles

Smooth Metal Wall Plate 7gang Decorator 302 Stainless Steel Painted White

  • Type 302 Stainless Steel, non-magnetic: .032" nominal thickness.
  • Brushed finish.
  • This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion.
  • Recommended for use in food processing plants, dairies, chemical plants, and other industrial, institutional, and commercial applications where corrosive atmospheres exist.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SS267W
Product Name Decorator Openings, Seven Gang, 302 Stainless Steel
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Screwless Decorator Openings, Plastic Subplate, One Gang - SWP26W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details
MILESTEK KEYSTONE CAT6 RJ45 110 JACK RED - 60-16624 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details