Selecta Products Locking Flanged Receptacle Outlet S2347

Description
POLARIZED TYPE POLYCARBONATE MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125 TO 480 V VOLTAGE RATING 14 AMPERE CURRENT RATING GROUNDING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE POLYCARBONATE MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125 TO 480 V VOLTAGE RATING 14 AMPERE CURRENT RATING GROUNDING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - S2347 - Selecta Products
Tehachapi, CA, USA
Locking Flanged Receptacle Outlet
S2347
Locking Flanged Receptacle Outlet S2347
POLARIZED TYPE POLYCARBONATE MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125 TO 480 V VOLTAGE RATING 14 AMPERE CURRENT RATING GROUNDING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • 125 TO 480 V VOLTAGE RATING
  • 14 AMPERE CURRENT RATING
  • GROUNDING
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number S2347
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Type / Features Locking
Voltage Rating 125 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1445826-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 857-06/027-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
IP44 Splashproof Box Inlet - G32S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers