Selecta Products GFCI Duplex Receptacle S1595-NTLTRLACC8

Description
" DUPLEX WITH LED INDICATOR LIGHT, DECORATOR TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIGNATURE[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT RESISTANT OVERALL DIMENSION 1.65 INCH W X 1.2 INCH D X 4.2 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet
Description
" DUPLEX WITH LED INDICATOR LIGHT, DECORATOR TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIGNATURE[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT RESISTANT OVERALL DIMENSION 1.65 INCH W X 1.2 INCH D X 4.2 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
GFCI Duplex Receptacle
S1595-NTLTRLACC8
GFCI Duplex Receptacle S1595-NTLTRLACC8
" DUPLEX WITH LED INDICATOR LIGHT, DECORATOR TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIGNATURE[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT RESISTANT OVERALL DIMENSION 1.65 INCH W X 1.2 INCH D X 4.2 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "

"

  • DUPLEX WITH LED INDICATOR LIGHT, DECORATOR TYPE
  • THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SIGNATURE[TM] BRAND
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • OVERALL DIMENSION 1.65 INCH W X 1.2 INCH D X 4.2 INCH H
  • APPLICABLE STANDARD NEMA WD1/WD6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number S1595-NTLTRLACC8
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q440-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
16/20A 6 Hour Plug, 2P 3W, IP44 - 84131205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details