Selecta Products Standard Wall Plate RWP262DBCC6

Description
" SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL DARK BRONZE COLOR 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.96 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA "
Description
" SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL DARK BRONZE COLOR 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.96 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Standard Wall Plate
RWP262DBCC6
Standard Wall Plate RWP262DBCC6
" SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL DARK BRONZE COLOR 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.96 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA "

"

  • SCREWLESS TYPE
  • 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL
  • DARK BRONZE COLOR
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.96 INCH W X 4.94 INCH H
  • INCLUDES PLASTIC SUBPLATE
  • APPROVAL UL 514, UL (CANADA AND US), CSA

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number RWP262DBCC6
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products