Selecta Products Duplex/Single Receptacle RF26252CD-W

Description
" DUPLEX TYPE WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498B CSA C22.2, FSUL WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H "
Datasheet
Description
" DUPLEX TYPE WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498B CSA C22.2, FSUL WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RF26252CD-W - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
RF26252CD-W
Duplex/Single Receptacle RF26252CD-W
" DUPLEX TYPE WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498B CSA C22.2, FSUL WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H "

"

  • DUPLEX TYPE
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498B
  • CSA C22.2, FSUL WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • SIDE, BACK WIRING
  • OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number RF26252CD-W
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6888-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Locking Outlet, 30 Amp 250 Volt L6-30R for Special Purpose - L0630RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Automotive Housing, Receptacle, 12Pos Rohs Compliant Amp Te Connectivity - 69AH9720 - Newark, An Avnet Company
Specs
Device Type Receptacle
Standards / Certifications RoHS
View Details